CR-S110VADC1CRGS is a fully assembled interface relay with a single SPDT contact rated for 6 A at 250 V AC, powered by a 110 V AC/DC control supply and featuring gold-plated contacts with screw terminals. It measures 6.3 mm wide, 76.4 mm high, and 88.5 mm deep, and is designed for DIN rail mounting. The relay operates in ambient temperatures from -40 °C to +55 °C and complies with RoHS Directive 2011/65/EU. It holds cURus and CSA certifications and meets UL/CSA terminal requirements for 14 AWG wire with a tightening torque of 4.42 in·lb.
POWER RELAY, SPDT, 6A, 110V, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:110V; Contact Current:6A; Product Range:CR-S Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Screw; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 69AC6971 |
| Product Name | Power Relay, Spdt, 6A, 110V, Din Rail; Contact Configuration Abb |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| AC Coil Voltage | 110 volts |