ABB Process Automation Division Optocoupler, Transistor, 2.5Kv, Module; Optocoupler Case Style Abb 1SVR405510R3070

Description
OPTOCOUPLER, TRANSISTOR, 2.5KV, MODULE; Optocoupler Case Style:Module; No. of Pins:4Pins; Isolation Voltage:2.5kV; Triac Operating Mode:-; Peak Repetitive Off-State Voltage, Vdrm:-; Product Range:CR-S Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, TRANSISTOR, 2.5KV, MODULE; Optocoupler Case Style:Module; No. of Pins:4Pins; Isolation Voltage:2.5kV; Triac Operating Mode:-; Peak Repetitive Off-State Voltage, Vdrm:-; Product Range:CR-S Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Transistor, 2.5Kv, Module; Optocoupler Case Style Abb - 69AC6964 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 2.5Kv, Module; Optocoupler Case Style Abb
69AC6964
Optocoupler, Transistor, 2.5Kv, Module; Optocoupler Case Style Abb 69AC6964
OPTOCOUPLER, TRANSISTOR, 2.5KV, MODULE; Optocoupler Case Style:Module; No. of Pins:4Pins; Isolation Voltage:2.5kV; Triac Operating Mode:-; Peak Repetitive Off-State Voltage, Vdrm:-; Product Range:CR-S Series; SVHC:No SVHC RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 2.5KV, MODULE; Optocoupler Case Style:Module; No. of Pins:4Pins; Isolation Voltage:2.5kV; Triac Operating Mode:-; Peak Repetitive Off-State Voltage, Vdrm:-; Product Range:CR-S Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 69AC6964
Product Name Optocoupler, Transistor, 2.5Kv, Module; Optocoupler Case Style Abb
Mounting Option Module
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2EDR9258XXUMA1TR-ND - DigiKey
Specs
Package Type "14-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Solid State Relays - 1803049 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details