ABB Process Automation Division Optocoupler, Transistor, 2.5Kv, Module; No. Of Channels Abb 1SVR405510R3050

Description
OPTOCOUPLER, TRANSISTOR, 2.5KV, MODULE; No. of Channels:1 Channel; Optocoupler Case Style:Module; No. of Pins:4Pins; Forward Current If Max:100mA; Isolation Voltage:2.5kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:48VDC; Product RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, TRANSISTOR, 2.5KV, MODULE; No. of Channels:1 Channel; Optocoupler Case Style:Module; No. of Pins:4Pins; Forward Current If Max:100mA; Isolation Voltage:2.5kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:48VDC; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Transistor, 2.5Kv, Module; No. Of Channels Abb - 69AC6962 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 2.5Kv, Module; No. Of Channels Abb
69AC6962
Optocoupler, Transistor, 2.5Kv, Module; No. Of Channels Abb 69AC6962
OPTOCOUPLER, TRANSISTOR, 2.5KV, MODULE; No. of Channels:1 Channel; Optocoupler Case Style:Module; No. of Pins:4Pins; Forward Current If Max:100mA; Isolation Voltage:2.5kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:48VDC; Product RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 2.5KV, MODULE; No. of Channels:1 Channel; Optocoupler Case Style:Module; No. of Pins:4Pins; Forward Current If Max:100mA; Isolation Voltage:2.5kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:48VDC; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 69AC6962
Product Name Optocoupler, Transistor, 2.5Kv, Module; No. Of Channels Abb
Mounting Option Module
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-2DIB0400FXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details