CR-S048VDC1R is a pluggable interface relay with a single changeover contact, designed for switching loads up to 6 A at 250 V AC with a 48 V DC control voltage. It has a slim profile measuring 5 mm wide, 15 mm high, and 28 mm deep, and weighs 5 grams. The relay operates in ambient temperatures from -40 °C to +85 °C and complies with RoHS Directive 2011/65/EU. It holds CSA, cUR, EAC, UR, and VDE certifications, and is classified as an EC001437 switching relay. The part number 1SVR405501R4010 corresponds to this variant.
POWER RELAY, SPDT, 6A, 48VDC, SOCKET; Contact Configuration:SPDT; Coil Voltage:48VDC; Contact Current:6A; Product Range:CR-S Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Quick RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 69AC6959 |
| Product Name | Power Relay, Spdt, 6A, 48Vdc, Socket; Contact Configuration Abb |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Double Throw |