TERMINAL BLOCK, DINRAIL, 2POS, 12AWG; NO. OF POSITIONS:2POSITIONS
; WIRE SIZE AWG MIN:, WIRE SIZE AWG MAX:12AWG; CONDUCTOR AREA CSA:2.5MM²; WIRE CONNECTION METHOD:CLAMP; RATED CURRENT:24A; RATED VOLTAGE:1KV; NO. OF LEVELS:1 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, DINRAIL, 2POS, 12AWG; NO. OF POSITIONS:2POSITIONS; WIRE SIZE AWG MIN:, WIRE SIZE AWG MAX:12AWG; CONDUCTOR AREA CSA:2.5MM²; WIRE CONNECTION METHOD:CLAMP; RATED CURRENT:24A; RATED VOLTAGE:1KV; NO. OF LEVELS:1 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY