ABB AB Terminal Blk/Strip Wiring Dev 1SNK508412R0000

Description
TERMINAL BLOCK, FUSED, 2POS, 10AWG; NO. OF POSITIONS:2POSITIONS ; WIRE SIZE AWG MIN:24AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:4MM¦; WIRE CONNECTION METHOD:SCREW; RATED CURRENT:6.3A; RATED VOLTAGE:630V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
TERMINAL BLOCK, FUSED, 2POS, 10AWG; NO. OF POSITIONS:2POSITIONS ; WIRE SIZE AWG MIN:24AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:4MM¦; WIRE CONNECTION METHOD:SCREW; RATED CURRENT:6.3A; RATED VOLTAGE:630V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 24560699 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
24560699
Terminal Blk/Strip Wiring Dev 24560699
TERMINAL BLOCK, FUSED, 2POS, 10AWG; NO. OF POSITIONS:2POSITIONS ; WIRE SIZE AWG MIN:24AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:4MM¦; WIRE CONNECTION METHOD:SCREW; RATED CURRENT:6.3A; RATED VOLTAGE:630V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, FUSED, 2POS, 10AWG; NO. OF POSITIONS:2POSITIONS; WIRE SIZE AWG MIN:24AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:4MM¦; WIRE CONNECTION METHOD:SCREW; RATED CURRENT:6.3A; RATED VOLTAGE:630V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 24560699
Product Name Terminal Blk/Strip Wiring Dev
Termination Options Screw Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
Turret Term Board - 15075 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1507
# of Contacts 50
Body Material Phenolic, XP
View Details
PCB Terminal Blocks with Wire Guard - MSQXX007 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details