ABB AB Connectors, Interconnects - Terminal Blocks - Din Rail, Channel 1SNK505010R0000

Description
Win Source Part Number: 985953-1SNK505010R00 00 Category: Connectors, Interconnects>Termin al Blocks - Din Rail, Channel Series: SNK, ZS Type: Feed Through Number of Positions: 2 Number of Levels: 1 Termination Style: Screw Current - IEC: 32 A Voltage - IEC: 1000V Current - UL: 20 A Voltage - UL: 600V Wire Gauge or Range - AWG: 12-24 AWG Wire Gauge or Range - mm2: 0.2-4mm² Color: Gray Package: Box Material - Insulation: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Standard Package: 1 Terminal - Width: 5.2mm Stripping Length: 10.5mm ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: ABB Control Other Names: 3845-1SNK505010R0000
Request a Quote
Description
Win Source Part Number: 985953-1SNK505010R00 00 Category: Connectors, Interconnects>Termin al Blocks - Din Rail, Channel Series: SNK, ZS Type: Feed Through Number of Positions: 2 Number of Levels: 1 Termination Style: Screw Current - IEC: 32 A Voltage - IEC: 1000V Current - UL: 20 A Voltage - UL: 600V Wire Gauge or Range - AWG: 12-24 AWG Wire Gauge or Range - mm2: 0.2-4mm² Color: Gray Package: Box Material - Insulation: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Standard Package: 1 Terminal - Width: 5.2mm Stripping Length: 10.5mm ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: ABB Control Other Names: 3845-1SNK505010R0000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel - 985953-1SNK505010R0000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel
985953-1SNK505010R0000
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel 985953-1SNK505010R0000
Win Source Part Number: 985953-1SNK505010R00 00 Category: Connectors, Interconnects>Termin al Blocks - Din Rail, Channel Series: SNK, ZS Type: Feed Through Number of Positions: 2 Number of Levels: 1 Termination Style: Screw Current - IEC: 32 A Voltage - IEC: 1000V Current - UL: 20 A Voltage - UL: 600V Wire Gauge or Range - AWG: 12-24 AWG Wire Gauge or Range - mm2: 0.2-4mm² Color: Gray Package: Box Material - Insulation: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Standard Package: 1 Terminal - Width: 5.2mm Stripping Length: 10.5mm ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: ABB Control Other Names: 3845-1SNK505010R0000

Win Source Part Number: 985953-1SNK505010R0000
Category: Connectors, Interconnects>Terminal Blocks - Din Rail, Channel
Series: SNK, ZS
Type: Feed Through
Number of Positions: 2
Number of Levels: 1
Termination Style: Screw
Current - IEC: 32 A
Voltage - IEC: 1000V
Current - UL: 20 A
Voltage - UL: 600V
Wire Gauge or Range - AWG: 12-24 AWG
Wire Gauge or Range - mm2: 0.2-4mm²
Color: Gray
Package: Box
Material - Insulation: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Standard Package: 1
Terminal - Width: 5.2mm
Stripping Length: 10.5mm
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: ABB Control
Other Names: 3845-1SNK505010R0000

Buy Now
ABBG Terminal Block - 1SNK505010R0000 - Galco Industrial Electronics
Madison Heights, MI, United States
ABBG Terminal Block
1SNK505010R0000
ABBG Terminal Block 1SNK505010R0000
Terminal Block, 5.2mm, Gray, ZS4,

Terminal Block, 5.2mm, Gray, ZS4,

Supplier's Site

Technical Specifications

  Win Source Electronics Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 985953-1SNK505010R0000 1SNK505010R0000
Product Name Connectors, Interconnects - Terminal Blocks - Din Rail, Channel ABBG Terminal Block
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products