ABB Process Automation Division Power Relay, Dpdt, 115V, 5A, Din Rail; Contact Configuration Abb 1SNA645041R0200

Description
POWER RELAY, DPDT, 115V, 5A, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:115V; Contact Current:5A; Product Range:RB122 Series; Relay Mounting:DIN Rail; Coil Type:AC / DC; Contact Voltage VAC:250VAC; Relay Terminals:Screw RoHS Compliant: Yes
Description
POWER RELAY, DPDT, 115V, 5A, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:115V; Contact Current:5A; Product Range:RB122 Series; Relay Mounting:DIN Rail; Coil Type:AC / DC; Contact Voltage VAC:250VAC; Relay Terminals:Screw RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Dpdt, 115V, 5A, Din Rail; Contact Configuration Abb - 65Y8814 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 115V, 5A, Din Rail; Contact Configuration Abb
65Y8814
Power Relay, Dpdt, 115V, 5A, Din Rail; Contact Configuration Abb 65Y8814
POWER RELAY, DPDT, 115V, 5A, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:115V; Contact Current:5A; Product Range:RB122 Series; Relay Mounting:DIN Rail; Coil Type:AC / DC; Contact Voltage VAC:250VAC; Relay Terminals:Screw RoHS Compliant: Yes

POWER RELAY, DPDT, 115V, 5A, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:115V; Contact Current:5A; Product Range:RB122 Series; Relay Mounting:DIN Rail; Coil Type:AC / DC; Contact Voltage VAC:250VAC; Relay Terminals:Screw RoHS Compliant: Yes

Supplier's Site
ABBG General Purpose - 1SNA645041R0200 - Galco Industrial Electronics
Madison Heights, MI, United States
ABBG General Purpose
1SNA645041R0200
ABBG General Purpose 1SNA645041R0200
RB122G-115VUC

RB122G-115VUC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category High Voltage Relays Electromechanical Relays
Product Number 65Y8814 1SNA645041R0200
Product Name Power Relay, Dpdt, 115V, 5A, Din Rail; Contact Configuration Abb ABBG General Purpose
Features Latching
Poles Double Pole (DP)
Throw Double Throw
AC Coil Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - FTR-B4 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details
Type 20.24 - Modular step relay 16A - 202481204000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, LLOYD, CE-2, IMQ-grande, cRUus, ukca, RINA
NO 2
View Details
Safety Relays - 56.OA01.2422S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details