RB121-24VUC
General Purpose Relay, R600 Series, Interface, SPDT, 24 V, 6 A RoHS Compliant: Yes
RELAY, SPDT, 250VAC, 6A, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:24V; Contact Current:6A; Product Range:R600 Series; Relay Mounting:DIN Rail; Coil Type:AC / DC; Contact Voltage VAC:250VAC; Relay Terminals:Screw RoHS Compliant: Yes
| Galco Industrial Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 1SNA645001R0300 | 55T7463 | 65Y8784 |
| Product Name | ABBG General Purpose | General Purpose Relay, R600 Series, Interface, Spdt, 24 V, 6 A Rohs Compliant Abb | Relay, Spdt, 250Vac, 6A, Din Rail; Contact Configuration Abb |
| Relay Type | General | ||
| Features | Latching | Latching | |
| Approvals | RoHS | RoHS | |
| Poles | Single Pole (SP) |