ABB AB Terminal Blk/Strip Wiring Dev 1SNA190004R2300

Description
TERMINAL BLOCK, FEED THROUGH,350 AMP, 1000 V, 11.3 W, 2 POSITION, DOUBLE STUD TERMINALS, 163 MM LENGTH, 57 MM WIDTH, POLYAMIDE MATERIAL, -55 TO +110 VAC, D185/55.FF. FREE 2 YEAR RADWELL WARRANTY
Description
TERMINAL BLOCK, FEED THROUGH,350 AMP, 1000 V, 11.3 W, 2 POSITION, DOUBLE STUD TERMINALS, 163 MM LENGTH, 57 MM WIDTH, POLYAMIDE MATERIAL, -55 TO +110 VAC, D185/55.FF. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 35377705 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
35377705
Terminal Blk/Strip Wiring Dev 35377705
TERMINAL BLOCK, FEED THROUGH,350 AMP, 1000 V, 11.3 W, 2 POSITION, DOUBLE STUD TERMINALS, 163 MM LENGTH, 57 MM WIDTH, POLYAMIDE MATERIAL, -55 TO +110 VAC, D185/55.FF. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, FEED THROUGH,350 AMP, 1000 V, 11.3 W, 2 POSITION, DOUBLE STUD TERMINALS, 163 MM LENGTH, 57 MM WIDTH, POLYAMIDE MATERIAL, -55 TO +110 VAC, D185/55.FF. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 35377705
Product Name Terminal Blk/Strip Wiring Dev
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.83 - Screw terminal (Box clamp) socket - 9083 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2864.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H0.50/8-D
North American 20 AWG
View Details
Through terminal block - 2001-1403 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers