ABB Process Automation Division Enclosure, System Pro E Comfort Mistral65, Electrical, 180 Door Opening, Ip65, Wall Mount, 735 Mm Rohs Compliant Abb 1SL1217A00

Description
Enclosure, System pro E comfort MISTRAL65, Electrical, 180 Door Opening, IP65, Wall Mount, 735 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, System pro E comfort MISTRAL65, Electrical, 180 Door Opening, IP65, Wall Mount, 735 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, System Pro E Comfort Mistral65, Electrical, 180 Door Opening, Ip65, Wall Mount, 735 Mm Rohs Compliant Abb - 85X2374 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, System Pro E Comfort Mistral65, Electrical, 180 Door Opening, Ip65, Wall Mount, 735 Mm Rohs Compliant Abb
85X2374
Enclosure, System Pro E Comfort Mistral65, Electrical, 180 Door Opening, Ip65, Wall Mount, 735 Mm Rohs Compliant Abb 85X2374
Enclosure, System pro E comfort MISTRAL65, Electrical, 180 Door Opening, IP65, Wall Mount, 735 mm RoHS Compliant: Yes

Enclosure, System pro E comfort MISTRAL65, Electrical, 180 Door Opening, IP65, Wall Mount, 735 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 85X2374
Product Name Enclosure, System Pro E Comfort Mistral65, Electrical, 180 Door Opening, Ip65, Wall Mount, 735 Mm Rohs Compliant Abb
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Small Enclosures - General Purpose Metal - 1402F - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.1 inch (78.74 mm)
Width 7.1 inch (180 mm)
View Details
4 suppliers
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details