JUNCTION BOX, IP55, THERMOPLASTIC, GREY; Enclosure Type:Junction Box; Enclosure Material:Thermoplast
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 78Y8704 |
| Product Name | Junction Box, Ip55, Thermoplastic, Grey; Enclosure Type Abb |
| Length | 5.31 inch (135 mm) |
| Width | 6.3 inch (160 mm) |
| Depth | 3.03 inch (77 mm) |
| Material | Thermoplastic |