The PSTX series inverters are the ABB latest advancement in motor control and protection and adds new functionality with increased reliability to any motor starting application. The series offer a complete motor protection, built-in bypass and a lot of more technical features.
Three-phase controlled. Operational voltage 208 â 690 Vac. Wide rated control supply voltage 100 â 250 V, 50/60 Hz. PSTX rated operational current 30 to 370 A. Both in-line and inside-delta connection. Three types of current limit. Complete control of pumps. Graphical display with 14 languages for easy setup and operation. Detachable keypad rated IP66. Coated circuit boards protecting from dust, moist and corrosive atmosphere. Built-in bypass for saving energy and easy installation. Built-in Modbus RTU for monitoring and control. Support for all major communication protocols. Analog output for measurement of current, voltage, power factor etc.
Phase = 3
Supply Voltage = 100 - 250 V
Current Rating = 171 (Inline) A, 300 (Inside Delta) A
Voltage Rating = 208 - 600 V
Power Rating = 90 kW
IP Rating = IP00, IP20
Overall Length = 199mm
Overall Width = 235mm
Overall Depth = 377mm
Minimum Operating Temperature = -20°C
RS Components, Ltd. | |
---|---|
Product Category | Motor Starters and Contactors |
Product Number | 8523605 |
AC Motor Phase | Three |
Continuous Current | 171 to 300 amps |
Motor Voltage | 208 to 600 volts |
Single Phase Power | 121 HP |