ABB AB Compact 2 Pos Selector Blk-Spring Return; No. Of Switch Positions Abb 1SFA619211R1026

Description
COMPACT 2 POS SELECTOR BLK-SPRING RETURN; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:1.5A; Contact Voltage AC Max:127V; Product Range:C3SS Series; Illumination:Non Illuminated; RoHS Compliant: Yes
Datasheet
Description
COMPACT 2 POS SELECTOR BLK-SPRING RETURN; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:1.5A; Contact Voltage AC Max:127V; Product Range:C3SS Series; Illumination:Non Illuminated; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact 2 Pos Selector Blk-Spring Return; No. Of Switch Positions Abb - 69AC6927 - Newark, An Avnet Company
Chicago, IL, United States
Compact 2 Pos Selector Blk-Spring Return; No. Of Switch Positions Abb
69AC6927
Compact 2 Pos Selector Blk-Spring Return; No. Of Switch Positions Abb 69AC6927
COMPACT 2 POS SELECTOR BLK-SPRING RETURN; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:1.5A; Contact Voltage AC Max:127V; Product Range:C3SS Series; Illumination:Non Illuminated; RoHS Compliant: Yes

COMPACT 2 POS SELECTOR BLK-SPRING RETURN; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:1.5A; Contact Voltage AC Max:127V; Product Range:C3SS Series; Illumination:Non Illuminated; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 69AC6927
Product Name Compact 2 Pos Selector Blk-Spring Return; No. Of Switch Positions Abb
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.4002-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
ComEx Global switch module 4-pole - comex global switch module 4 pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Selector Switches - 2383961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 2
Terminal Type Screw Terminals; Screw
Features DustProof; Weather resistant or waterproof
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details