ABB AB Compact 2 Pos Selector Blk-Spring Return; No. Of Switch Positions Abb 1SFA619210R1076

Description
COMPACT 2 POS SELECTOR BLK-SPRING RETURN; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:1.5A; Contact Voltage AC Max:127V; Product Range:C3SS Series; Illumination:Non Illuminated; RoHS Compliant: Yes
Datasheet
Description
COMPACT 2 POS SELECTOR BLK-SPRING RETURN; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:1.5A; Contact Voltage AC Max:127V; Product Range:C3SS Series; Illumination:Non Illuminated; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact 2 Pos Selector Blk-Spring Return; No. Of Switch Positions Abb - 69AC6926 - Newark, An Avnet Company
Chicago, IL, United States
Compact 2 Pos Selector Blk-Spring Return; No. Of Switch Positions Abb
69AC6926
Compact 2 Pos Selector Blk-Spring Return; No. Of Switch Positions Abb 69AC6926
COMPACT 2 POS SELECTOR BLK-SPRING RETURN; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:1.5A; Contact Voltage AC Max:127V; Product Range:C3SS Series; Illumination:Non Illuminated; RoHS Compliant: Yes

COMPACT 2 POS SELECTOR BLK-SPRING RETURN; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:1.5A; Contact Voltage AC Max:127V; Product Range:C3SS Series; Illumination:Non Illuminated; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 69AC6926
Product Name Compact 2 Pos Selector Blk-Spring Return; No. Of Switch Positions Abb
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

H program - HWS - HWT Selector switch - HWS21-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 2
View Details
Rotary Switches - 1758829 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Voltage Rating 48 volts
Angle of Throw 90 degrees
Dimensions 9.2 dia. x 15.1mm
View Details
Selector Switches - 0033.1104-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
22mm Key Selector Switch Operators - 2AK2-11 - Altech Corp.
Specs
Construction Single
Actuator Type Keylock
Current Rating 10.0 amps
View Details