ABB AB Compact 2 Pos Selector Black -Maintaned; No. Of Switch Positions Abb 1SFA619201R1026

Description
COMPACT 2 POS SELECTOR BLACK -MAINTANED; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:1.5A; Contact Voltage AC Max:127V; Product Range:C2SS Series; Illumination:Non Illuminated; RoHS Compliant: Yes
Datasheet
Description
COMPACT 2 POS SELECTOR BLACK -MAINTANED; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:1.5A; Contact Voltage AC Max:127V; Product Range:C2SS Series; Illumination:Non Illuminated; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact 2 Pos Selector Black -Maintaned; No. Of Switch Positions Abb - 69AC6923 - Newark, An Avnet Company
Chicago, IL, United States
Compact 2 Pos Selector Black -Maintaned; No. Of Switch Positions Abb
69AC6923
Compact 2 Pos Selector Black -Maintaned; No. Of Switch Positions Abb 69AC6923
COMPACT 2 POS SELECTOR BLACK -MAINTANED; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:1.5A; Contact Voltage AC Max:127V; Product Range:C2SS Series; Illumination:Non Illuminated; RoHS Compliant: Yes

COMPACT 2 POS SELECTOR BLACK -MAINTANED; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:1.5A; Contact Voltage AC Max:127V; Product Range:C2SS Series; Illumination:Non Illuminated; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 69AC6923
Product Name Compact 2 Pos Selector Black -Maintaned; No. Of Switch Positions Abb
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
N program - NHS - Main switch - NHSNH40-3050 -  - Schmersal Inc.
Specs
Mechanical Life 100000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details
Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details
ComEx control switch 4-pole - comex-control-switch - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details