ABB Process Automation Division Compact 2 Pos Selector Black -Maintaned; No. Of Switch Positions Abb 1SFA619200R1016

Description
COMPACT 2 POS SELECTOR BLACK -MAINTANED; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:1.5A; Contact Voltage AC Max:127V; Product Range:C2SS Series; Illumination:Non Illuminated; RoHS Compliant: Yes
Datasheet
Description
COMPACT 2 POS SELECTOR BLACK -MAINTANED; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:1.5A; Contact Voltage AC Max:127V; Product Range:C2SS Series; Illumination:Non Illuminated; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact 2 Pos Selector Black -Maintaned; No. Of Switch Positions Abb - 69AC6919 - Newark, An Avnet Company
Chicago, IL, United States
Compact 2 Pos Selector Black -Maintaned; No. Of Switch Positions Abb
69AC6919
Compact 2 Pos Selector Black -Maintaned; No. Of Switch Positions Abb 69AC6919
COMPACT 2 POS SELECTOR BLACK -MAINTANED; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:1.5A; Contact Voltage AC Max:127V; Product Range:C2SS Series; Illumination:Non Illuminated; RoHS Compliant: Yes

COMPACT 2 POS SELECTOR BLACK -MAINTANED; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:1.5A; Contact Voltage AC Max:127V; Product Range:C2SS Series; Illumination:Non Illuminated; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 69AC6919
Product Name Compact 2 Pos Selector Black -Maintaned; No. Of Switch Positions Abb
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - SC17 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details