ABB Process Automation Division Compact P/btn Red Mome Flush Metal Bezel; Switch Operation Abb 1SFA619100R3041

Description
COMPACT P/BTN RED MOME FLUSH METAL BEZEL; Switch Operation:Momentary; Pushbutton Actuator Style:Flush; Contact Configuration:SPST-N C; Product Range:CP1 Series; Switch Terminals:Screw; IP Rating:IP69K; Contact Current Max:1.5A; RoHS Compliant: Yes
Datasheet
Description
COMPACT P/BTN RED MOME FLUSH METAL BEZEL; Switch Operation:Momentary; Pushbutton Actuator Style:Flush; Contact Configuration:SPST-N C; Product Range:CP1 Series; Switch Terminals:Screw; IP Rating:IP69K; Contact Current Max:1.5A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact P/btn Red Mome Flush Metal Bezel; Switch Operation Abb - 69AC6918 - Newark, An Avnet Company
Chicago, IL, United States
Compact P/btn Red Mome Flush Metal Bezel; Switch Operation Abb
69AC6918
Compact P/btn Red Mome Flush Metal Bezel; Switch Operation Abb 69AC6918
COMPACT P/BTN RED MOME FLUSH METAL BEZEL; Switch Operation:Momentary; Pushbutton Actuator Style:Flush; Contact Configuration:SPST-N C; Product Range:CP1 Series; Switch Terminals:Screw; IP Rating:IP69K; Contact Current Max:1.5A; RoHS Compliant: Yes

COMPACT P/BTN RED MOME FLUSH METAL BEZEL; Switch Operation:Momentary; Pushbutton Actuator Style:Flush; Contact Configuration:SPST-NC; Product Range:CP1 Series; Switch Terminals:Screw; IP Rating:IP69K; Contact Current Max:1.5A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 69AC6918
Product Name Compact P/btn Red Mome Flush Metal Bezel; Switch Operation Abb
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact; Momentary
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NC
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL1LB-1-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
Hardware - AT4027X-J - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 10816726 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details