ABB Process Automation Division Compact P/btn Red Momentar Flush Blk Bez; Switch Operation Abb 1SFA619100R1111

Description
COMPACT P/BTN RED MOMENTAR FLUSH BLK BEZ; Switch Operation:Momentary; Illumination Colour:Red; Product Range:CP1 Series; Pushbutton Actuator Style:Flush; Contact Configuration:SPST-N O; Switch Terminals:Screw; Contact Current Max:1A; RoHS Compliant: Yes
Datasheet
Description
COMPACT P/BTN RED MOMENTAR FLUSH BLK BEZ; Switch Operation:Momentary; Illumination Colour:Red; Product Range:CP1 Series; Pushbutton Actuator Style:Flush; Contact Configuration:SPST-N O; Switch Terminals:Screw; Contact Current Max:1A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact P/btn Red Momentar Flush Blk Bez; Switch Operation Abb - 69AC6916 - Newark, An Avnet Company
Chicago, IL, United States
Compact P/btn Red Momentar Flush Blk Bez; Switch Operation Abb
69AC6916
Compact P/btn Red Momentar Flush Blk Bez; Switch Operation Abb 69AC6916
COMPACT P/BTN RED MOMENTAR FLUSH BLK BEZ; Switch Operation:Momentary; Illumination Colour:Red; Product Range:CP1 Series; Pushbutton Actuator Style:Flush; Contact Configuration:SPST-N O; Switch Terminals:Screw; Contact Current Max:1A; RoHS Compliant: Yes

COMPACT P/BTN RED MOMENTAR FLUSH BLK BEZ; Switch Operation:Momentary; Illumination Colour:Red; Product Range:CP1 Series; Pushbutton Actuator Style:Flush; Contact Configuration:SPST-NO; Switch Terminals:Screw; Contact Current Max:1A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 69AC6916
Product Name Compact P/btn Red Momentar Flush Blk Bez; Switch Operation Abb
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact; Momentary
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Push Button Switches - 1-2364572-7 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Pushbutton - 917858 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details