ABB Process Automation Division Compact P/btn Blk Mome Flush Blk Bezel; Switch Operation Abb 1SFA619100R1076

Description
COMPACT P/BTN BLK MOME FLUSH BLK BEZEL; Switch Operation:Momentary; Pushbutton Actuator Style:Flush; Contact Configuration:SPST-N O, SPST-NC; Product Range:CP1 Series; Switch Terminals:Screw; IP Rating:IP69K; Contact Current Max:1.5A;RoHS Compliant: Yes
Datasheet
Description
COMPACT P/BTN BLK MOME FLUSH BLK BEZEL; Switch Operation:Momentary; Pushbutton Actuator Style:Flush; Contact Configuration:SPST-N O, SPST-NC; Product Range:CP1 Series; Switch Terminals:Screw; IP Rating:IP69K; Contact Current Max:1.5A;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact P/btn Blk Mome Flush Blk Bezel; Switch Operation Abb - 69AC6915 - Newark, An Avnet Company
Chicago, IL, United States
Compact P/btn Blk Mome Flush Blk Bezel; Switch Operation Abb
69AC6915
Compact P/btn Blk Mome Flush Blk Bezel; Switch Operation Abb 69AC6915
COMPACT P/BTN BLK MOME FLUSH BLK BEZEL; Switch Operation:Momentary; Pushbutton Actuator Style:Flush; Contact Configuration:SPST-N O, SPST-NC; Product Range:CP1 Series; Switch Terminals:Screw; IP Rating:IP69K; Contact Current Max:1.5A;RoHS Compliant: Yes

COMPACT P/BTN BLK MOME FLUSH BLK BEZEL; Switch Operation:Momentary; Pushbutton Actuator Style:Flush; Contact Configuration:SPST-NO, SPST-NC; Product Range:CP1 Series; Switch Terminals:Screw; IP Rating:IP69K; Contact Current Max:1.5A;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 69AC6915
Product Name Compact P/btn Blk Mome Flush Blk Bezel; Switch Operation Abb
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact; Momentary
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO, SPST-NC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Max AC Voltage Rating 12 volts
Max DC Voltage Rating 12 volts
View Details
ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Hardware - AT3004JD - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details