ABB AB Compact P/btn Greenmomen Flush Blk Bezel; Switch Operation Abb 1SFA619100R1072

Description
COMPACT P/BTN GREENMOMEN FLUSH BLK BEZEL; Switch Operation:Momentary; Pushbutton Actuator Style:Flush; Contact Configuration:SPST-N O, SPST-NC; Product Range:CP1 Series; Switch Terminals:Screw; IP Rating:IP69K; Contact Current RoHS Compliant: Yes
Datasheet
Description
COMPACT P/BTN GREENMOMEN FLUSH BLK BEZEL; Switch Operation:Momentary; Pushbutton Actuator Style:Flush; Contact Configuration:SPST-N O, SPST-NC; Product Range:CP1 Series; Switch Terminals:Screw; IP Rating:IP69K; Contact Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact P/btn Greenmomen Flush Blk Bezel; Switch Operation Abb - 69AC6913 - Newark, An Avnet Company
Chicago, IL, United States
Compact P/btn Greenmomen Flush Blk Bezel; Switch Operation Abb
69AC6913
Compact P/btn Greenmomen Flush Blk Bezel; Switch Operation Abb 69AC6913
COMPACT P/BTN GREENMOMEN FLUSH BLK BEZEL; Switch Operation:Momentary; Pushbutton Actuator Style:Flush; Contact Configuration:SPST-N O, SPST-NC; Product Range:CP1 Series; Switch Terminals:Screw; IP Rating:IP69K; Contact Current RoHS Compliant: Yes

COMPACT P/BTN GREENMOMEN FLUSH BLK BEZEL; Switch Operation:Momentary; Pushbutton Actuator Style:Flush; Contact Configuration:SPST-NO, SPST-NC; Product Range:CP1 Series; Switch Terminals:Screw; IP Rating:IP69K; Contact Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 69AC6913
Product Name Compact P/btn Greenmomen Flush Blk Bezel; Switch Operation Abb
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact; Momentary
Configuration Normally Open (NO); Normally Closed (NC)
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 368811 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Process Sealed Subminiature Pushbutton - AB11AP - NKK Switches
Specs
Actuator Specifications Plunger for Cap
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
7 suppliers
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
POLARIS SMART USB Devices - polaris-smart-smart-usb-devices - BARTEC
Specs
Operating Temp -20 to 60 F (-28.89 to 15.56 C)
View Details