ABB AB Compact P/btn Red Momen Flush Blk Bezel; Switch Operation Abb 1SFA619100R1041

Description
COMPACT P/BTN RED MOMEN FLUSH BLK BEZEL; Switch Operation:Momentary; Pushbutton Actuator Style:Flush; Contact Configuration:SPST-N C; Product Range:CP1 Series; Switch Terminals:Screw; IP Rating:IP69K; Contact Current Max:1.5A; ContactRoHS Compliant: Yes
Datasheet
Description
COMPACT P/BTN RED MOMEN FLUSH BLK BEZEL; Switch Operation:Momentary; Pushbutton Actuator Style:Flush; Contact Configuration:SPST-N C; Product Range:CP1 Series; Switch Terminals:Screw; IP Rating:IP69K; Contact Current Max:1.5A; ContactRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact P/btn Red Momen Flush Blk Bezel; Switch Operation Abb - 69AC6911 - Newark, An Avnet Company
Chicago, IL, United States
Compact P/btn Red Momen Flush Blk Bezel; Switch Operation Abb
69AC6911
Compact P/btn Red Momen Flush Blk Bezel; Switch Operation Abb 69AC6911
COMPACT P/BTN RED MOMEN FLUSH BLK BEZEL; Switch Operation:Momentary; Pushbutton Actuator Style:Flush; Contact Configuration:SPST-N C; Product Range:CP1 Series; Switch Terminals:Screw; IP Rating:IP69K; Contact Current Max:1.5A; ContactRoHS Compliant: Yes

COMPACT P/BTN RED MOMEN FLUSH BLK BEZEL; Switch Operation:Momentary; Pushbutton Actuator Style:Flush; Contact Configuration:SPST-NC; Product Range:CP1 Series; Switch Terminals:Screw; IP Rating:IP69K; Contact Current Max:1.5A; ContactRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 69AC6911
Product Name Compact P/btn Red Momen Flush Blk Bezel; Switch Operation Abb
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact; Momentary
Configuration Normally Closed (NC)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364702-2 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
Lower Cost, Hall Effect, Momentary Action Pushbutton Switch - HP7C - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details