ABB Process Automation Division Pushbutton 1SFA619100R1016

Description
PUSHBUTTON, COMPACT, FLUSH, NON-ILLUMINATED, 300 VAC/DC, 50/60 HZ, 2 POSITION, BLACK, -40 TO +85 DEGREES C, CP1-10B-10. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
PUSHBUTTON, COMPACT, FLUSH, NON-ILLUMINATED, 300 VAC/DC, 50/60 HZ, 2 POSITION, BLACK, -40 TO +85 DEGREES C, CP1-10B-10. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 40589433 - Radwell International
Willingboro, NJ, United States
Pushbutton
40589433
Pushbutton 40589433
PUSHBUTTON, COMPACT, FLUSH, NON-ILLUMINATED, 300 VAC/DC, 50/60 HZ, 2 POSITION, BLACK, -40 TO +85 DEGREES C, CP1-10B-10. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON, COMPACT, FLUSH, NON-ILLUMINATED, 300 VAC/DC, 50/60 HZ, 2 POSITION, BLACK, -40 TO +85 DEGREES C, CP1-10B-10. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Compact P/btn Blk Mome Flush Blk Bezel; Switch Operation Abb - 69AC6908 - Newark, An Avnet Company
Chicago, IL, United States
Compact P/btn Blk Mome Flush Blk Bezel; Switch Operation Abb
69AC6908
Compact P/btn Blk Mome Flush Blk Bezel; Switch Operation Abb 69AC6908
COMPACT P/BTN BLK MOME FLUSH BLK BEZEL; Switch Operation:Momentary; Pushbutton Actuator Style:Flush; Contact Configuration:SPST-N O; Product Range:CP1 Series; Switch Terminals:Screw; IP Rating:IP69K; Contact Current Max:1.5A; Contact RoHS Compliant: Yes

COMPACT P/BTN BLK MOME FLUSH BLK BEZEL; Switch Operation:Momentary; Pushbutton Actuator Style:Flush; Contact Configuration:SPST-NO; Product Range:CP1 Series; Switch Terminals:Screw; IP Rating:IP69K; Contact Current Max:1.5A; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 40589433 69AC6908
Product Name Pushbutton Compact P/btn Blk Mome Flush Blk Bezel; Switch Operation Abb
Actuator Specifications Flush Pushbutton Flush Pushbutton
Max AC Voltage Rating 300 volts
Switch Function Momentary Contact; Momentary
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Illuminated, Sealed, Momentary Pushbutton Switch - LP3 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
Min. Actuating Force 0.5 lbs (0.2268 kg)
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Pushbutton - 4732074 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Maintained Contact
View Details