ABB AB Compact P/btn Whitemome Flush Blk Bezel; Switch Operation Abb 1SFA619100R1015

Description
COMPACT P/BTN WHITEMOME FLUSH BLK BEZEL; Switch Operation:Momentary; Pushbutton Actuator Style:Flush; Contact Configuration:SPST-N O; Product Range:CP1 Series; Switch Terminals:Screw; IP Rating:IP69K; Contact Current Max:1.5A; ContactRoHS Compliant: Yes
Datasheet
Description
COMPACT P/BTN WHITEMOME FLUSH BLK BEZEL; Switch Operation:Momentary; Pushbutton Actuator Style:Flush; Contact Configuration:SPST-N O; Product Range:CP1 Series; Switch Terminals:Screw; IP Rating:IP69K; Contact Current Max:1.5A; ContactRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact P/btn Whitemome Flush Blk Bezel; Switch Operation Abb - 69AC6907 - Newark, An Avnet Company
Chicago, IL, United States
Compact P/btn Whitemome Flush Blk Bezel; Switch Operation Abb
69AC6907
Compact P/btn Whitemome Flush Blk Bezel; Switch Operation Abb 69AC6907
COMPACT P/BTN WHITEMOME FLUSH BLK BEZEL; Switch Operation:Momentary; Pushbutton Actuator Style:Flush; Contact Configuration:SPST-N O; Product Range:CP1 Series; Switch Terminals:Screw; IP Rating:IP69K; Contact Current Max:1.5A; ContactRoHS Compliant: Yes

COMPACT P/BTN WHITEMOME FLUSH BLK BEZEL; Switch Operation:Momentary; Pushbutton Actuator Style:Flush; Contact Configuration:SPST-NO; Product Range:CP1 Series; Switch Terminals:Screw; IP Rating:IP69K; Contact Current Max:1.5A; ContactRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 69AC6907
Product Name Compact P/btn Whitemome Flush Blk Bezel; Switch Operation Abb
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact; Momentary
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Recessed Momentary Push Buttons - 2AF2RH - Altech Corp.
Specs
Actuator Specifications Recessed Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT3012C02JC - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 10226921 - Radwell International
Allen-Bradley / Rockwell Automation
View Details