ABB AB Pushbutton 1SFA616001-AAE

Description
PUSHBUTTON, CBK-KPB MOMENTARY, FLUSH BUTTON NON-ILLUMINATED, BLACK PLASTIC RING, UL TYPE 1 3R 4 4X 12 13, CSA ENCL. 1 3R 4 4X 12. FREE 2 YEAR RADWELL WARRANTY
Description
PUSHBUTTON, CBK-KPB MOMENTARY, FLUSH BUTTON NON-ILLUMINATED, BLACK PLASTIC RING, UL TYPE 1 3R 4 4X 12 13, CSA ENCL. 1 3R 4 4X 12. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 21302974 - Radwell International
Willingboro, NJ, United States
Pushbutton
21302974
Pushbutton 21302974
PUSHBUTTON, CBK-KPB MOMENTARY, FLUSH BUTTON NON-ILLUMINATED, BLACK PLASTIC RING, UL TYPE 1 3R 4 4X 12 13, CSA ENCL. 1 3R 4 4X 12. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON, CBK-KPB MOMENTARY, FLUSH BUTTON NON-ILLUMINATED, BLACK PLASTIC RING, UL TYPE 1 3R 4 4X 12 13, CSA ENCL. 1 3R 4 4X 12. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pushbutton Switches
Product Number 21302974
Product Name Pushbutton
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 908392 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEMSC-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details