ABB AB Terminal Blk/Strip Wiring Dev 1SFA611610R2011

Description
CONTACT BLOCK, DOUBLE CONTACT BLOCK, REAR MOUNTING, 1 NO-1NC CONTACT, 690V RATED INSULATED VOLTAGE, 50/60 HZ, 24/125 VDC, 230 VAC, .55-6A, SCREW CLAMP, NON-ILLUMINATED. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACT BLOCK, DOUBLE CONTACT BLOCK, REAR MOUNTING, 1 NO-1NC CONTACT, 690V RATED INSULATED VOLTAGE, 50/60 HZ, 24/125 VDC, 230 VAC, .55-6A, SCREW CLAMP, NON-ILLUMINATED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 40576630 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
40576630
Terminal Blk/Strip Wiring Dev 40576630
CONTACT BLOCK, DOUBLE CONTACT BLOCK, REAR MOUNTING, 1 NO-1NC CONTACT, 690V RATED INSULATED VOLTAGE, 50/60 HZ, 24/125 VDC, 230 VAC, .55-6A, SCREW CLAMP, NON-ILLUMINATED. FREE 2 YEAR RADWELL WARRANTY

CONTACT BLOCK, DOUBLE CONTACT BLOCK, REAR MOUNTING, 1 NO-1NC CONTACT, 690V RATED INSULATED VOLTAGE, 50/60 HZ, 24/125 VDC, 230 VAC, .55-6A, SCREW CLAMP, NON-ILLUMINATED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 40576630
Product Name Terminal Blk/Strip Wiring Dev
Termination Options Screw Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.204 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
4 suppliers
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-34D2-H1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details