ABB Process Automation Division Rotary Potentiometer, Knob, 10K; Track Resistance Abb 1SFA611410R1106

Description
ROTARY POTENTIOMETER, KNOB, 10K; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:-; Power Rating:-; Resistance Tolerance:-; Product Range:MT Series; Potentiometer Mounting:Panel; Shaft Diameter:-; No. of Gangs:1; AdjustmentRoHS Compliant: Yes
Datasheet
Description
ROTARY POTENTIOMETER, KNOB, 10K; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:-; Power Rating:-; Resistance Tolerance:-; Product Range:MT Series; Potentiometer Mounting:Panel; Shaft Diameter:-; No. of Gangs:1; AdjustmentRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometer, Knob, 10K; Track Resistance Abb - 69AC6875 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, Knob, 10K; Track Resistance Abb
69AC6875
Rotary Potentiometer, Knob, 10K; Track Resistance Abb 69AC6875
ROTARY POTENTIOMETER, KNOB, 10K; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:-; Power Rating:-; Resistance Tolerance:-; Product Range:MT Series; Potentiometer Mounting:Panel; Shaft Diameter:-; No. of Gangs:1; AdjustmentRoHS Compliant: Yes

ROTARY POTENTIOMETER, KNOB, 10K; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:-; Power Rating:-; Resistance Tolerance:-; Product Range:MT Series; Potentiometer Mounting:Panel; Shaft Diameter:-; No. of Gangs:1; AdjustmentRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC6875
Product Name Rotary Potentiometer, Knob, 10K; Track Resistance Abb
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614888-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6340 ohms
View Details
2 suppliers