ABB AB Pushbutton 1SFA611100R1003

Description
PUSHBUTTON, MODULAR, MOMENTARY, FLUSH, YELLOW, NON-ILLUMINATED, NO CONTACT BLOCK, BLACK PLASTIC, (MP1-10Y). FREE 2 YEAR RADWELL WARRANTY
Description
PUSHBUTTON, MODULAR, MOMENTARY, FLUSH, YELLOW, NON-ILLUMINATED, NO CONTACT BLOCK, BLACK PLASTIC, (MP1-10Y). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 12127119 - Radwell International
Willingboro, NJ, United States
Pushbutton
12127119
Pushbutton 12127119
PUSHBUTTON, MODULAR, MOMENTARY, FLUSH, YELLOW, NON-ILLUMINATED, NO CONTACT BLOCK, BLACK PLASTIC, (MP1-10Y). FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON, MODULAR, MOMENTARY, FLUSH, YELLOW, NON-ILLUMINATED, NO CONTACT BLOCK, BLACK PLASTIC, (MP1-10Y). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Touch Switches and Tactile Switches
Product Number 12127119
Product Name Pushbutton
Switch Type Tact Switch
Unlock Full Specs
to access all available technical data

Similar Products

Mini Four Leg Key Pad Dome - 5133TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.5 lbs (0.2211 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
22mm Illuminated  Selector Push Buttons - 2ASL5LB-1-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3FS-4 SMD Tactile Switch - B3FS-4055P - Aratas America LLC
Specs
Switch Dimensions 7.3 x 12 x 12 mm
Terminal Type Surfece mount
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
5 suppliers