ABB AB Protection Cover 1SEP101890R0001

Description
HOUSING, FUSE SWITCH DISCONNECTOR, EASYLINE SERIES, 3 POLE, 160 AMP, 400/500/690/800/1000 VAC RATED OUTPUT VOLTAGE, 50/60 HZ RATED FREQUENCY, BASEPLATE MOUNTING TYPE, IP30, LUG TRMINALS. FREE 2 YEAR RADWELL WARRANTY
Description
HOUSING, FUSE SWITCH DISCONNECTOR, EASYLINE SERIES, 3 POLE, 160 AMP, 400/500/690/800/1000 VAC RATED OUTPUT VOLTAGE, 50/60 HZ RATED FREQUENCY, BASEPLATE MOUNTING TYPE, IP30, LUG TRMINALS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Protection Cover - 40565336 - Radwell International
Willingboro, NJ, United States
Protection Cover
40565336
Protection Cover 40565336
HOUSING, FUSE SWITCH DISCONNECTOR, EASYLINE SERIES, 3 POLE, 160 AMP, 400/500/690/800/1000 VAC RATED OUTPUT VOLTAGE, 50/60 HZ RATED FREQUENCY, BASEPLATE MOUNTING TYPE, IP30, LUG TRMINALS. FREE 2 YEAR RADWELL WARRANTY

HOUSING, FUSE SWITCH DISCONNECTOR, EASYLINE SERIES, 3 POLE, 160 AMP, 400/500/690/800/1000 VAC RATED OUTPUT VOLTAGE, 50/60 HZ RATED FREQUENCY, BASEPLATE MOUNTING TYPE, IP30, LUG TRMINALS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connector Bases and Covers
Product Number 40565336
Product Name Protection Cover
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

7+7 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews - M80-9541400 - Harwin Plc
Specs
Type Cap
Material Polyamide (Nylon) 46
Width 1.32 inch (33.5 mm)
View Details
Cover - 709-154 - WAGO
Specs
Type Cap
Width 39.37 inch (1000 mm)
Length 6.3 inch (160 mm)
View Details
2 suppliers