ABB PROCESS AUTOMATION DIVISION
1SDA062067R1 -- T7-X1 SHUNT TRIP 48V ABB
ABB Process Automation Division
T7-X1 Shunt Trip 48V Abb
1SDA062067R1
Description
T7-X1 SHUNT TRIP 48V
Description
T7-X1 SHUNT TRIP 48V
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
57AK7425 |
|
Product Name
|
T7-X1 Shunt Trip 48V Abb |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Gender
Male / Plug
Termination
BGA
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details