ABB AB Auxiliary Contact 1SBN011010T1010

Description
CA3-10 AUXILIARY CONTACT BLOCK. FREE 2 YEAR RADWELL WARRANTY
Description
CA3-10 AUXILIARY CONTACT BLOCK. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Auxiliary Contact - 41531040 - Radwell International
Willingboro, NJ, United States
Auxiliary Contact
41531040
Auxiliary Contact 41531040
CA3-10 AUXILIARY CONTACT BLOCK. FREE 2 YEAR RADWELL WARRANTY

CA3-10 AUXILIARY CONTACT BLOCK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 41531040
Product Name Auxiliary Contact
Unlock Full Specs
to access all available technical data

Similar Products

17A Manual Motor Starters - MMS-100H-17A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
IEC 9 A Contactor - 100-C09EY300 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
Solid State Overload/Relay - 66775546 - Radwell International
Specs
Device Technology Solid State
View Details
Motor Starters - 206064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 73.71 HP
Three Phase Power 73.71 HP
DC Horsepower 73.71 HP
View Details