ABB JOKAB SAFETY Contactor, 3Pst-No, 1Kv, Din Rail/panel; Load Current Inductive Abb Jokab 1SBL407082R1322

Description
CONTACTOR, 3PST-NO, 1KV, DIN RAIL/PANEL; Load Current Inductive:30A; Relay Mounting:DIN Rail, Panel; Operating Voltage:1kV; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:40kW; Switching Current AC1:130A; RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO, 1KV, DIN RAIL/PANEL; Load Current Inductive:30A; Relay Mounting:DIN Rail, Panel; Operating Voltage:1kV; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:40kW; Switching Current AC1:130A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 1Kv, Din Rail/panel; Load Current Inductive Abb Jokab - 69AC3245 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 1Kv, Din Rail/panel; Load Current Inductive Abb Jokab
69AC3245
Contactor, 3Pst-No, 1Kv, Din Rail/panel; Load Current Inductive Abb Jokab 69AC3245
CONTACTOR, 3PST-NO, 1KV, DIN RAIL/PANEL; Load Current Inductive:30A; Relay Mounting:DIN Rail, Panel; Operating Voltage:1kV; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:40kW; Switching Current AC1:130A; RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 1KV, DIN RAIL/PANEL; Load Current Inductive:30A; Relay Mounting:DIN Rail, Panel; Operating Voltage:1kV; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:40kW; Switching Current AC1:130A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 69AC3245
Product Name Contactor, 3Pst-No, 1Kv, Din Rail/panel; Load Current Inductive Abb Jokab
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX16BEB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.34 - Modular contactors 25A - 223400121740 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
S306 - Cam switch elements -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 160 to 200 amps
View Details
Contactors - 1220785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details