ABB JOKAB SAFETY Contactor, 3Pst-No, 690V, Din Rail/panel; Load Current Inductive Abb Jokab 1SBL367082R1322

Description
CONTACTOR, 3PST-NO, 690V, DIN RAIL/PANEL; Load Current Inductive:35A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:30kW; Switching Current AC1:100A; RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO, 690V, DIN RAIL/PANEL; Load Current Inductive:35A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:30kW; Switching Current AC1:100A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 690V, Din Rail/panel; Load Current Inductive Abb Jokab - 69AC3239 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 690V, Din Rail/panel; Load Current Inductive Abb Jokab
69AC3239
Contactor, 3Pst-No, 690V, Din Rail/panel; Load Current Inductive Abb Jokab 69AC3239
CONTACTOR, 3PST-NO, 690V, DIN RAIL/PANEL; Load Current Inductive:35A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:30kW; Switching Current AC1:100A; RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 690V, DIN RAIL/PANEL; Load Current Inductive:35A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690V; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:30kW; Switching Current AC1:100A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 69AC3239
Product Name Contactor, 3Pst-No, 690V, Din Rail/panel; Load Current Inductive Abb Jokab
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX23CB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
C294 - Double pole DC contactor up to 1,500 V -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 2
Current 40 amps
View Details
Type 6K.13 - Industrial contactors - 6K1390604324 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details