ABB JOKAB SAFETY Contactor, 3Pst-No, 690V, Din Rail/panel; Load Current Inductive Abb Jokab 1SBL367082R1122

Description
CONTACTOR, 3PST-NO, 690V, DIN RAIL/PANEL; Load Current Inductive:35A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:30kW; Switching Current AC1:100A; RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO, 690V, DIN RAIL/PANEL; Load Current Inductive:35A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:30kW; Switching Current AC1:100A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 690V, Din Rail/panel; Load Current Inductive Abb Jokab - 69AC3238 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 690V, Din Rail/panel; Load Current Inductive Abb Jokab
69AC3238
Contactor, 3Pst-No, 690V, Din Rail/panel; Load Current Inductive Abb Jokab 69AC3238
CONTACTOR, 3PST-NO, 690V, DIN RAIL/PANEL; Load Current Inductive:35A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:30kW; Switching Current AC1:100A; RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 690V, DIN RAIL/PANEL; Load Current Inductive:35A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690V; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:30kW; Switching Current AC1:100A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 69AC3238
Product Name Contactor, 3Pst-No, 690V, Din Rail/panel; Load Current Inductive Abb Jokab
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 22.32 - Modular contactors 25A - 223200241440 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details
Contactors - 41-3-1616991-3-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
AFS11, AFS711, AFS177, AFS717, AFS817, AFS797 - 2 and 4 pole motor reversing contactors -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 4
Current 80 to 250 amps
View Details
Contactors - 3596-GX21CCB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details