ABB JOKAB SAFETY Contactor, 3Pst-No, 690V, Din Rail/panel; Load Current Inductive Abb Jokab 1SBL177082R1122

Description
CONTACTOR, 3PST-NO, 690V, DIN RAIL/PANEL; Load Current Inductive:10.5A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:9kW; Switching Current AC1:30A; RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO, 690V, DIN RAIL/PANEL; Load Current Inductive:10.5A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:9kW; Switching Current AC1:30A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 690V, Din Rail/panel; Load Current Inductive Abb Jokab - 69AC3225 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 690V, Din Rail/panel; Load Current Inductive Abb Jokab
69AC3225
Contactor, 3Pst-No, 690V, Din Rail/panel; Load Current Inductive Abb Jokab 69AC3225
CONTACTOR, 3PST-NO, 690V, DIN RAIL/PANEL; Load Current Inductive:10.5A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:9kW; Switching Current AC1:30A; RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 690V, DIN RAIL/PANEL; Load Current Inductive:10.5A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690V; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:9kW; Switching Current AC1:30A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 69AC3225
Product Name Contactor, 3Pst-No, 690V, Din Rail/panel; Load Current Inductive Abb Jokab
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX23BAC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Auxiliary Contacts - 1444960 - RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Mounting Screw
View Details
AFS819, AFS881 - Single pole latching NO contactors -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 1
Current 150 to 250 amps
View Details
Type 22.34 - Modular contactors 25A - 223400244620 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details