ABB AB Contactor 1SBH901074R8022

Description
CONTACTOR RELAY, 4 POLE, 690 V, 50/60 HZ, 2 NO / NC CONTACT, SCREW TERMINAL TYPE. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR RELAY, 4 POLE, 690 V, 50/60 HZ, 2 NO / NC CONTACT, SCREW TERMINAL TYPE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 211227198 - Radwell International
Willingboro, NJ, United States
Contactor
211227198
Contactor 211227198
CONTACTOR RELAY, 4 POLE, 690 V, 50/60 HZ, 2 NO / NC CONTACT, SCREW TERMINAL TYPE. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR RELAY, 4 POLE, 690 V, 50/60 HZ, 2 NO / NC CONTACT, SCREW TERMINAL TYPE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 211227198
Product Name Contactor
Number of Poles 4
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 20.1 HP
Three Phase Power 20.1 HP
DC Horsepower 20.1 HP
View Details
IEC 12 A Contactor - 100-C12M10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
Solid State Overload/Relay - 6490 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Continuous Current 2 amps
View Details