ABB AB Thermal Overload/Heater 1SAZ721201R1049

Description
OVERLOAD RELAY, THERMAL, 3-POLE, 16.0-20.0A. FREE 2 YEAR RADWELL WARRANTY
Description
OVERLOAD RELAY, THERMAL, 3-POLE, 16.0-20.0A. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermal Overload/Heater - 40579361 - Radwell International
Willingboro, NJ, United States
Thermal Overload/Heater
40579361
Thermal Overload/Heater 40579361
OVERLOAD RELAY, THERMAL, 3-POLE, 16.0-20.0A. FREE 2 YEAR RADWELL WARRANTY

OVERLOAD RELAY, THERMAL, 3-POLE, 16.0-20.0A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 40579361
Product Name Thermal Overload/Heater
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-65A-AC120V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
IEC 9 A Contactor - 100-C09F10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
2 suppliers
Motor Starters - 2275223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 10.05 HP
Three Phase Power 10.05 HP
DC Horsepower 10.05 HP
View Details