Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MOTOR STARTERS AND CONTACTORS
ABB AB
1SAM350000R1006 -- MOTOR STARTER, 3-PH, 0.55KW, 1.6A, 690V ABB
ABB AB
Motor Starter, 3-Ph, 0.55Kw, 1.6A, 690V Abb
1SAM350000R1006
Description
MOTOR STARTER, 3-PH, 0.55KW, 1.6A, 690V
Newark, An Avnet Company
Done
Description
MOTOR STARTER, 3-PH, 0.55KW, 1.6A, 690V
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 3-Ph, 0.55Kw, 1.6A, 690V Abb
62AK4309
Motor Starter, 3-Ph, 0.55Kw, 1.6A, 690V Abb
62AK4309
MOTOR STARTER, 3-PH, 0.55KW, 1.6A, 690V
MOTOR STARTER, 3-PH, 0.55KW, 1.6A, 690V
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Motor Starters and Contactors
Product Number
62AK4309
Product Name
Motor Starter, 3-Ph, 0.55Kw, 1.6A, 690V Abb
Unlock Full Specs
to access all available technical data
Similar Products
Sensata Technologies
Solid State Overload/Relay
A1225-10
View Details
Beckhoff Automation LLC
MR3107-2001-2245 | 1-channel reversing motor starter, replaceable fuses, 7 A, B23
View Details
Altech Corp.
3 Pole AC Coil Contactors
MC-150A-AC300V-L
Specs
Standard Rating
NEMA; IEC
Device Technology
Electro-mechanical
AC Motor Phase
Three
View Details
RS Components, Ltd.
Motor Starters
206076
Specs
Single Phase Power
375 HP
Three Phase Power
375 HP
DC Horsepower
375 HP
View Details