Covers motors up to 16A (7.5kW). Local isolator. Protects against overloads, short circuits, phase failure and faults in cabling or wiring. These Motor Starters can be used in conjunction with ABB Contactors, stock no. 445-0897 typically. Accessories available from auxiliary/signal contacts to under voltage releases. Using an adaptor, motor starter combinations can be easily formed utilising contactors from ABBs mini and A series range, see typically 445-0897 and 445-0825
Motor Starter Type = DOL
Voltage Rating = 690 V ac
IP Rating = IP20
Phase = 1, 3
Number of Poles = 3P
Motor Starter Functionality = Manual
Overall Length = 90mm
Enclosure = Yes
Overall Width = 45mm
Overall Depth = 80.1mm
RS Components, Ltd. | |
---|---|
Product Category | Motor Starters and Contactors |
Product Number | 4450314 |
AC Motor Phase | Single; Three |