ABB AB Terminal, Male Tab, 0.187X0.02In, Red, 22-18Awg; Product Range Abb - Thomas & Betts 18RAD-188

Description
TERMINAL, MALE TAB, 0.187X0.02IN, RED, 22-18AWG; Product Range:Sta-Kon 187 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG RoHS Compliant: Yes
Datasheet
Description
TERMINAL, MALE TAB, 0.187X0.02IN, RED, 22-18AWG; Product Range:Sta-Kon 187 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Male Tab, 0.187X0.02In, Red, 22-18Awg; Product Range Abb - Thomas & Betts - 69R7285 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Tab, 0.187X0.02In, Red, 22-18Awg; Product Range Abb - Thomas & Betts
69R7285
Terminal, Male Tab, 0.187X0.02In, Red, 22-18Awg; Product Range Abb - Thomas & Betts 69R7285
TERMINAL, MALE TAB, 0.187X0.02IN, RED, 22-18AWG; Product Range:Sta-Kon 187 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

TERMINAL, MALE TAB, 0.187X0.02IN, RED, 22-18AWG; Product Range:Sta-Kon 187 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69R7285
Product Name Terminal, Male Tab, 0.187X0.02In, Red, 22-18Awg; Product Range Abb - Thomas & Betts
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details