Thomas & Betts Corporation Terminal; 22 to 18 AWG; Brass; Nylon; Tin Plated; 0.150 in. (Max.); UL 94V-2 18RAD-183

Description
Terminals, 187 Series - Female Disconnects, Brass Material, Tin Plated, Nylon Insulated Insulated Vinyl Female - 187 Series Disconnects For Wire Range 22-18 Length 0.85, Tab Size .187 x .032 , Red Features: Quick, reliable method of connection to terminal blocks and boards without the use of tools Unique construction of the female disconnect offers long-term dependability
Description
Terminals, 187 Series - Female Disconnects, Brass Material, Tin Plated, Nylon Insulated Insulated Vinyl Female - 187 Series Disconnects For Wire Range 22-18 Length 0.85, Tab Size .187 x .032 , Red Features: Quick, reliable method of connection to terminal blocks and boards without the use of tools Unique construction of the female disconnect offers long-term dependability

Suppliers

Company
Product
Description
Supplier Links
Terminal; 22 to 18 AWG; Brass; Nylon; Tin Plated; 0.150 in. (Max.); UL 94V-2 - 70091965 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; 22 to 18 AWG; Brass; Nylon; Tin Plated; 0.150 in. (Max.); UL 94V-2
70091965
Terminal; 22 to 18 AWG; Brass; Nylon; Tin Plated; 0.150 in. (Max.); UL 94V-2 70091965
Terminals, 187 Series - Female Disconnects, Brass Material, Tin Plated, Nylon Insulated Insulated Vinyl Female - 187 Series Disconnects For Wire Range 22-18 Length 0.85, Tab Size .187 x .032 , Red Features: Quick, reliable method of connection to terminal blocks and boards without the use of tools Unique construction of the female disconnect offers long-term dependability

Terminals, 187 Series - Female Disconnects, Brass Material, Tin Plated, Nylon Insulated

Insulated Vinyl Female - 187 Series Disconnects For Wire Range 22-18 Length 0.85, Tab Size .187 x .032 , Red


Features:

  • Quick, reliable method of connection to terminal blocks and boards without the use of tools
  • Unique construction of the female disconnect offers long-term dependability
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70091965
Product Name Terminal; 22 to 18 AWG; Brass; Nylon; Tin Plated; 0.150 in. (Max.); UL 94V-2
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Crocodile Clips - 1253740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Nickel Plated Steel
Features RoHS; Insulated
View Details
Keystone Electronics Corp.
View Details