ABB AB Quick Connects, Quick Disconnect Connectors 18RAD-18277

Description
NYL FULLY INS FEM-187 DISC, 22-1
Request a Quote Datasheet
Description
NYL FULLY INS FEM-187 DISC, 22-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 6308-18RAD-18277-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
6308-18RAD-18277-ND
Quick Connects, Quick Disconnect Connectors 6308-18RAD-18277-ND
NYL FULLY INS FEM-187 DISC, 22-1

NYL FULLY INS FEM-187 DISC, 22-1

Buy Now Datasheet
Terminal, Female Disconnect, 0.187In Red; Product Range Abb - Thomas & Betts - 33F1367 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 0.187In Red; Product Range Abb - Thomas & Betts
33F1367
Terminal, Female Disconnect, 0.187In Red; Product Range Abb - Thomas & Betts 33F1367
TERMINAL, FEMALE DISCONNECT, 0.187IN RED; Product Range:Sta-Kon 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Insulator Colour:Red RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 0.187IN RED; Product Range:Sta-Kon 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Insulator Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-18RAD-18277-ND 33F1367
Product Name Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect, 0.187In Red; Product Range Abb - Thomas & Betts
Gender Female / Jack
Unlock Full Specs
to access all available technical data