ABB AB Terminal; Fork; 22 to 16 AWG; 0.150 in.(Max.); Copper; Electro-Tin Plated; #8 18RA-8F

Description
22-16 AWG, Copper, Tin Finish, Vinyl Insulated Fork Terminal These fork terminals have extra-long PVC insulation sleeve for protection and stress relief at wire's flex point. Brazed seam barrel is serrated for high pull-out value. Terminal is high conductivity electrolytic copper, electro-tin plated. Insulation is color coded.
Datasheet
Description
22-16 AWG, Copper, Tin Finish, Vinyl Insulated Fork Terminal These fork terminals have extra-long PVC insulation sleeve for protection and stress relief at wire's flex point. Brazed seam barrel is serrated for high pull-out value. Terminal is high conductivity electrolytic copper, electro-tin plated. Insulation is color coded.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal; Fork; 22 to 16 AWG; 0.150 in.(Max.); Copper; Electro-Tin Plated; #8 - 70091866 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Fork; 22 to 16 AWG; 0.150 in.(Max.); Copper; Electro-Tin Plated; #8
70091866
Terminal; Fork; 22 to 16 AWG; 0.150 in.(Max.); Copper; Electro-Tin Plated; #8 70091866
22-16 AWG, Copper, Tin Finish, Vinyl Insulated Fork Terminal These fork terminals have extra-long PVC insulation sleeve for protection and stress relief at wire's flex point. Brazed seam barrel is serrated for high pull-out value. Terminal is high conductivity electrolytic copper, electro-tin plated. Insulation is color coded.

22-16 AWG, Copper, Tin Finish, Vinyl Insulated Fork Terminal
These fork terminals have extra-long PVC insulation sleeve for protection and stress relief at wire's flex point. Brazed seam barrel is serrated for high pull-out value. Terminal is high conductivity electrolytic copper, electro-tin plated. Insulation is color coded.

Supplier's Site
Terminal, Spade/fork, #8, Crimp, Red; Product Range Abb Thomas & Betts - 65F711 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #8, Crimp, Red; Product Range Abb Thomas & Betts
65F711
Terminal, Spade/fork, #8, Crimp, Red; Product Range Abb Thomas & Betts 65F711
TERMINAL, SPADE/FORK, #8, CRIMP, RED; Product Range:Sta-Kon RA Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Stud Size:#8 RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #8, CRIMP, RED; Product Range:Sta-Kon RA Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Stud Size:#8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 70091866 65F711
Product Name Terminal; Fork; 22 to 16 AWG; 0.150 in.(Max.); Copper; Electro-Tin Plated; #8 Terminal, Spade/fork, #8, Crimp, Red; Product Range Abb Thomas & Betts
Terminal Type Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal - 81-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
Ferrules - 2853.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
PCB & Surface Mount Screw Terminals - OP-487-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers