Thomas & Betts Corporation Terminal; Ring Connector; 22-16 AWG; 8;0.31 in.; 0.150 in. (Max.); 18RA-8

Description
0.25 in. Stud Diameter, 0.150 in. (Max.) Insulation Diameter, Vinyl Insulated Rings STA-KON terminals and tools exceed test specifications requirements of military, UL and CSA. These ring terminals are insulated with a PVC insulation sleeve of extra length to give protection and relieve bending stress at wire's flex point. Brazed seam barrel is serrated to obtain high pull-out value. Terminal is made of high conductivity electrolytic copper, electro-tin plated. Insulation material is color coded. These ring terminals are self-insulated with a PVC insulation sleeve of extra length to give protection and relieve bending stress at wire's flex point.
Description
0.25 in. Stud Diameter, 0.150 in. (Max.) Insulation Diameter, Vinyl Insulated Rings STA-KON terminals and tools exceed test specifications requirements of military, UL and CSA. These ring terminals are insulated with a PVC insulation sleeve of extra length to give protection and relieve bending stress at wire's flex point. Brazed seam barrel is serrated to obtain high pull-out value. Terminal is made of high conductivity electrolytic copper, electro-tin plated. Insulation material is color coded. These ring terminals are self-insulated with a PVC insulation sleeve of extra length to give protection and relieve bending stress at wire's flex point.

Suppliers

Company
Product
Description
Supplier Links
Terminal; Ring Connector; 22-16 AWG; 8;0.31 in.; 0.150 in. (Max.); - 70091815 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Ring Connector; 22-16 AWG; 8;0.31 in.; 0.150 in. (Max.);
70091815
Terminal; Ring Connector; 22-16 AWG; 8;0.31 in.; 0.150 in. (Max.); 70091815
0.25 in. Stud Diameter, 0.150 in. (Max.) Insulation Diameter, Vinyl Insulated Rings STA-KON terminals and tools exceed test specifications requirements of military, UL and CSA. These ring terminals are insulated with a PVC insulation sleeve of extra length to give protection and relieve bending stress at wire's flex point. Brazed seam barrel is serrated to obtain high pull-out value. Terminal is made of high conductivity electrolytic copper, electro-tin plated. Insulation material is color coded. These ring terminals are self-insulated with a PVC insulation sleeve of extra length to give protection and relieve bending stress at wire's flex point.

0.25 in. Stud Diameter, 0.150 in. (Max.) Insulation Diameter, Vinyl Insulated Rings
STA-KON terminals and tools exceed test specifications requirements of military, UL and CSA. These ring terminals are insulated with a PVC insulation sleeve of extra length to give protection and relieve bending stress at wire's flex point. Brazed seam barrel is serrated to obtain high pull-out value. Terminal is made of high conductivity electrolytic copper, electro-tin plated. Insulation material is color coded.
These ring terminals are self-insulated with a PVC insulation sleeve of extra length to give protection and relieve bending stress at wire's flex point.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70091815
Product Name Terminal; Ring Connector; 22-16 AWG; 8;0.31 in.; 0.150 in. (Max.);
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Wire Pins, Tabs & Ferrules - 1-1627117-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Ring Terminals - 1788607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details