ABB AB Terminal, Pin, Crimp, Red, 22-18Awg; Product Range Abb Thomas & Betts 18RA-47PT

Description
TERMINAL, PIN, CRIMP, RED, 22-18AWG; Product Range:Sta-Kon RA Series; Termination:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Pin Diameter:1.91mm; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes
Description
TERMINAL, PIN, CRIMP, RED, 22-18AWG; Product Range:Sta-Kon RA Series; Termination:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Pin Diameter:1.91mm; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Pin, Crimp, Red, 22-18Awg; Product Range Abb Thomas & Betts - 71C9091 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pin, Crimp, Red, 22-18Awg; Product Range Abb Thomas & Betts
71C9091
Terminal, Pin, Crimp, Red, 22-18Awg; Product Range Abb Thomas & Betts 71C9091
TERMINAL, PIN, CRIMP, RED, 22-18AWG; Product Range:Sta-Kon RA Series; Termination:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Pin Diameter:1.91mm; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, PIN, CRIMP, RED, 22-18AWG; Product Range:Sta-Kon RA Series; Termination:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Pin Diameter:1.91mm; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 71C9091
Product Name Terminal, Pin, Crimp, Red, 22-18Awg; Product Range Abb Thomas & Betts
Terminal Type Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-1262-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
3 suppliers
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details