ABB AB Ring Connectors 18RA-4

Description
INS VINYL RING TERM 22-16 NO4 RE
Request a Quote Datasheet
Description
INS VINYL RING TERM 22-16 NO4 RE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-18RA-4-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-18RA-4-ND
Ring Connectors 6308-18RA-4-ND
INS VINYL RING TERM 22-16 NO4 RE

INS VINYL RING TERM 22-16 NO4 RE

Buy Now Datasheet
Terminal, Ring Tongue, #4, Crimp, Red; Stud Size - Metric Abb - Thomas & Betts - 65F701 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #4, Crimp, Red; Stud Size - Metric Abb - Thomas & Betts
65F701
Terminal, Ring Tongue, #4, Crimp, Red; Stud Size - Metric Abb - Thomas & Betts 65F701
TERMINAL, RING TONGUE, #4, CRIMP, RED; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Product Range:Sta-Kon RA Series; Insulator Colour:Red; Insulator Material:Vinyl; Stud Size:#4 RoHS Compliant: Yes

TERMINAL, RING TONGUE, #4, CRIMP, RED; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Product Range:Sta-Kon RA Series; Insulator Colour:Red; Insulator Material:Vinyl; Stud Size:#4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-18RA-4-ND 65F701
Product Name Ring Connectors Terminal, Ring Tongue, #4, Crimp, Red; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer Single Port Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details