ABB AB Ring Connectors 18RA-38

Description
INS VINYL RING TERM 22-16 3/8IN
Request a Quote Datasheet
Description
INS VINYL RING TERM 22-16 3/8IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-18RA-38-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-18RA-38-ND
Ring Connectors 6308-18RA-38-ND
INS VINYL RING TERM 22-16 3/8IN

INS VINYL RING TERM 22-16 3/8IN

Buy Now Datasheet
Terminal, Ring Tongue, 3/8In, Crimp, Red; Stud Size - Metric Abb - Thomas & Betts - 30C2598 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 3/8In, Crimp, Red; Stud Size - Metric Abb - Thomas & Betts
30C2598
Terminal, Ring Tongue, 3/8In, Crimp, Red; Stud Size - Metric Abb - Thomas & Betts 30C2598
TERMINAL, RING TONGUE, 3/8IN, CRIMP, RED; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Product Range:Sta-Kon RA Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/8IN, CRIMP, RED; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Product Range:Sta-Kon RA Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-18RA-38-ND 30C2598
Product Name Ring Connectors Terminal, Ring Tongue, 3/8In, Crimp, Red; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Blocks - 1920-1884-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 40.0 amps
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Din Rail, Channel - 2946-2002-1421/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers