Thomas & Betts Corporation Terminal; 22 to 18 AWG; Brass; Nylon; Tin Plated; UL 94V-2 18RA-2577

Description
Terminal, Disconnects, 22-18 AWG Wire Size, Brass Material, Nylon Insulated Fully Insulated Nylon Female - 250 Series Flag Disconnects For Wire Range 22-18 Length 0.97, Tab Size .250 x .032 , Red Features: Unique construction of the female disconnect offers long-term dependability Brazed seam serrated barrel provides maximum tensile strength
Description
Terminal, Disconnects, 22-18 AWG Wire Size, Brass Material, Nylon Insulated Fully Insulated Nylon Female - 250 Series Flag Disconnects For Wire Range 22-18 Length 0.97, Tab Size .250 x .032 , Red Features: Unique construction of the female disconnect offers long-term dependability Brazed seam serrated barrel provides maximum tensile strength

Suppliers

Company
Product
Description
Supplier Links
Terminal; 22 to 18 AWG; Brass; Nylon; Tin Plated; UL 94V-2 - 70091942 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; 22 to 18 AWG; Brass; Nylon; Tin Plated; UL 94V-2
70091942
Terminal; 22 to 18 AWG; Brass; Nylon; Tin Plated; UL 94V-2 70091942
Terminal, Disconnects, 22-18 AWG Wire Size, Brass Material, Nylon Insulated Fully Insulated Nylon Female - 250 Series Flag Disconnects For Wire Range 22-18 Length 0.97, Tab Size .250 x .032 , Red Features: Unique construction of the female disconnect offers long-term dependability Brazed seam serrated barrel provides maximum tensile strength

Terminal, Disconnects, 22-18 AWG Wire Size, Brass Material, Nylon Insulated

Fully Insulated Nylon Female - 250 Series Flag Disconnects For Wire Range 22-18 Length 0.97, Tab Size .250 x .032 , Red


Features:

  • Unique construction of the female disconnect offers long-term dependability
  • Brazed seam serrated barrel provides maximum tensile strength
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70091942
Product Name Terminal; 22 to 18 AWG; Brass; Nylon; Tin Plated; UL 94V-2
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2226.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-201-M8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers