Thomas & Betts Corporation Terminal; 22-18 AWG; Brass; Straight; 0.250 x 0.032 in.; 0.150 in. (Max.); Tin 18RA-251T

Description
250 Series Male Terminal, 22-18 AWG Wire Size, Brass Material, Tin Plated Finish These same products are available in bulk packaging at substantial savings. Add 1 to the Allied Stock No. to get the same part in bulk. Insulated Male Tabs Mate with female disconnects on this page. Material: Brass. Finish: Tin-plated.
Description
250 Series Male Terminal, 22-18 AWG Wire Size, Brass Material, Tin Plated Finish These same products are available in bulk packaging at substantial savings. Add 1 to the Allied Stock No. to get the same part in bulk. Insulated Male Tabs Mate with female disconnects on this page. Material: Brass. Finish: Tin-plated.

Suppliers

Company
Product
Description
Supplier Links
Terminal; 22-18 AWG; Brass; Straight; 0.250 x 0.032 in.; 0.150 in. (Max.); Tin - 70091993 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; 22-18 AWG; Brass; Straight; 0.250 x 0.032 in.; 0.150 in. (Max.); Tin
70091993
Terminal; 22-18 AWG; Brass; Straight; 0.250 x 0.032 in.; 0.150 in. (Max.); Tin 70091993
250 Series Male Terminal, 22-18 AWG Wire Size, Brass Material, Tin Plated Finish These same products are available in bulk packaging at substantial savings. Add 1 to the Allied Stock No. to get the same part in bulk. Insulated Male Tabs Mate with female disconnects on this page. Material: Brass. Finish: Tin-plated.

250 Series Male Terminal, 22-18 AWG Wire Size, Brass Material, Tin Plated Finish
These same products are available in bulk packaging at substantial savings. Add 1 to the Allied Stock No. to get the same part in bulk. Insulated Male Tabs Mate with female disconnects on this page. Material: Brass. Finish: Tin-plated.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70091993
Product Name Terminal; 22-18 AWG; Brass; Straight; 0.250 x 0.032 in.; 0.150 in. (Max.); Tin
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2841.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Push-In Wire Connectors - WPC356 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
Terminals - Turret Connectors - 36-1532-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details