ABB AB Quick Connects, Quick Disconnect Connectors 18RA-250F

Description
INS VINYL FEM 250 DISC NO22-18 R
Request a Quote Datasheet
Description
INS VINYL FEM 250 DISC NO22-18 R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 6308-18RA-250F-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
6308-18RA-250F-ND
Quick Connects, Quick Disconnect Connectors 6308-18RA-250F-ND
INS VINYL FEM 250 DISC NO22-18 R

INS VINYL FEM 250 DISC NO22-18 R

Buy Now Datasheet
Terminal, Disconnect, 0.25X0.032In, Crimp, Red; Product Range Abb - Thomas & Betts - 13P0043 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Disconnect, 0.25X0.032In, Crimp, Red; Product Range Abb - Thomas & Betts
13P0043
Terminal, Disconnect, 0.25X0.032In, Crimp, Red; Product Range Abb - Thomas & Betts 13P0043
TERMINAL, DISCONNECT, 0.25X0.032IN, CRIMP, RED; Product Range:Sta-Kon 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

TERMINAL, DISCONNECT, 0.25X0.032IN, CRIMP, RED; Product Range:Sta-Kon 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-18RA-250F-ND 13P0043
Product Name Quick Connects, Quick Disconnect Connectors Terminal, Disconnect, 0.25X0.032In, Crimp, Red; Product Range Abb - Thomas & Betts
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 8 POSITIONS - 80203-508E8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm TNC Bulkhead Jack - 150521 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details